EN
  • EN
  • DE

BAV23S,215

Part No BAV23S,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 225MA SOT23 / Diode Switching 250V 0.225A Automotive 3-Pin TO-236AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 225mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1V @ 100mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 200V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Win Source Part Number 769691-BAV23S,215
Popularity Medium
Supply and Demand Status Limited
Family Name BAV23S
Introduction Date April 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAV23S,215 CAD Model

Description

The Nexperia USA Inc. BAV23S,215 is a standard diode with a reverse recovery time of 50ns.

  • Diode Type: Standard
  • Reverse Recovery Time: 50ns
  • Reverse Leakage Current: 100nA @ 200V
  • Maximum Junction Operating Temperature: 150°C
  • Diode Configuration: One pair series connection
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting Type: SMD
  • Forward Voltage: 1V @ 100mA
  • DC Current Average Rectified: 225mA per diode
  • Maximum DC Reverse Voltage: 200V
  • Maximum Input Capacitance: 1523pF @ 25V
  • Series: BAV23S
  • Halogen-Free: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1529 $50.4570
700+ $0.1432 $100.2400
1,085+ $0.1384 $150.1640
1,555+ $0.1287 $200.1285
2,020+ $0.1239 $250.2780
2,525+ $0.1190 $300.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,320 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess