EN
  • EN
  • DE

BC817-40/DG/B4R

Part No BC817-40/DG/B4R
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048393-BC817-40/DG/B4R
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC817-40/DG/B4R CAD Model

Description

The BC817-40/DG/B4R is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Nexperia. The '-40' suffix indicates a specific hFE (current gain) range, and the '/DG/B4R' designates the specific packaging and reel information.

Applications

  • Amplification: Increasing the amplitude of electronic signals.
  • Switching: Controlling the flow of current in electronic circuits.
  • General-purpose applications: Suitable for a wide range of electronic circuits.
  • Driver circuits: Providing the necessary current to drive other components.
  • Signal processing: Shaping and manipulating electronic signals.

Features

  • NPN Transistor: Commonly used NPN transistor configuration.
  • High Current Gain (hFE): The '-40' variant features a high current gain, typically in the range of 250-600.
  • Surface Mount Package: Available in a small surface mount package (SOT-23 or similar), suitable for automated assembly.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is switched on.
  • Pb-Free Finish/RoHS Compliant: Environmentally friendly, meeting RoHS directives.

Benefits

  • Efficient Amplification: High current gain allows for efficient amplification of signals.
  • Fast Switching Speed: Suitable for high-speed switching applications.
  • Compact Design: Small package size allows for high-density board layouts.
  • Reliable Performance: Designed to withstand a wide range of operating conditions.
  • Easy Integration: Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details

The BC817-40/DG/B4R transistor is widely used in various electronic devices, including audio amplifiers, power supplies, and digital circuits. The specific package (e.g., SOT-23) influences power dissipation and mounting considerations. Always refer to the manufacturer's datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance.

Specifications:

  • Collector-Emitter Voltage (VCEO): Typically around 45-50V
  • Collector Current (IC): Typically around 500-800mA
  • Power Dissipation (PD): Typically around 250-350mW
  • Current Gain (hFE): 250-600 (for -40 variant)
  • Package: SOT-23 (or equivalent)

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess