EN
  • EN
  • DE

BC817DPN,115

Part No BC817DPN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 45V 0.5A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 600mW
Frequency - Transition 100MHz, 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1022410-BC817DPN,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC817DPN,115 CAD Model

Description

The Nexperia BC817DPN,115 is a NPN and PNP transistor designed for discrete semiconductor products.

  • Transistor Type: NPN and PNP
  • Package: 6-TSOP
  • Collector Current (Max): 500mA
  • Collector-Emitter Breakdown Voltage (Max): 45V
  • Collector Cut-off Current: 100nA (ICBO)
  • Gain (hFE): 160 @ 100mA, 1V
  • Power Dissipation (Max): 600mW
  • Operating Temperature: 150°C (TJ)
  • Popularity: Popular
  • Supply and Demand: Limited

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1085 $50.4525
985+ $0.1017 $100.1745
1,530+ $0.0982 $150.2460
2,190+ $0.0914 $200.1660
2,845+ $0.0879 $250.0755
3,555+ $0.0845 $300.3975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,630 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess