EN
  • EN
  • DE

BC817W,115

Part No BC817W,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-323-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 700 mV
Maximum DC Collector Current 500 mA
Pd - Power Dissipation 200 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series BC817
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1 mm
Length 2.2 mm
Technology Si
Width 1.35 mm
Brand Nexperia
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC817W,115 CAD Model

Description

The BC817W,115 is a high-performance, surface-mount NPN Bipolar Junction Transistor (BJT) from NXP Semiconductors, renowned for its efficiency and reliability in a wide array of electronic applications. This small-signal transistor is designed to meet the rigorous demands of modern circuit designs, providing a compact solution with low power dissipation.

Key Features

  • Transistor Polarity: NPN - suitable for amplification and switching applications.
  • Collector-Emitter Voltage (Vceo): 45V - can handle moderate voltage applications.
  • Collector Current (Ic): 500mA - capable of driving moderate loads.
  • Power Dissipation (Pd): 250mW - ensures efficient operation without overheating.
  • DC Current Gain (hFE): 100 to 600 - provides a wide range of amplification possibilities.
  • Package: SOT-323 - a small footprint package ideal for space-constrained applications.

Applications

The BC817W,115 is versatile and can be used in various applications, including:

  • Driver stages in hi-fi amplifiers and television circuits.
  • Switching loads in consumer electronics.
  • Signal processing in communication devices.
  • Control systems in automotive technology.
  • Power management in portable devices.

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The BC817W,115 is manufactured with state-of-the-art technology ensuring high performance and stability over its operational life. Its robust design is suited for commercial-grade applications where durability is essential.

Environmental Compliance

Consistent with NXP's dedication to environmental stewardship, the BC817W,115 complies with RoHS directives, highlighting the commitment to reducing the environmental impact of electronic components. This transistor is a lead-free product, making it a responsible choice for eco-conscious manufacturers and designers.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.1188
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Toshiba Semiconductor and Storage
JFETs N-Ch SM Sig FET -50V NF 0.5dB -1.0nA -30V
Lowest to $0.1057
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 FL OptiMOS
Lowest to $1.6008
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Toshiba Semiconductor and Storage
MOSFETs Small-signal MOSFET Vdss= -12V, ID= -6A
Lowest to $0.2911
Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0286
Fairchild/ON Semiconductor
MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23
Lowest to $0.0307

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,120 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess