EN
  • EN
  • DE

BC846A,215

Part No BC846A,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 100MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TO-236AB
Family Name BC846
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 933589550215, BC846A T/R-ND, 568-4866-6, BC846A215, BC846A,215-ND, 1727-4239-1, 1727-4239-2, 568-4866-1, 568-4866-2, 1727-4239-6, BC846A T/R, 568-4866-6-ND, 568-4866-2-ND, 568-4866-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912932-BC846A,215
Ultra Librarian 3D Model Ultra Librarian BC846A,215 CAD Model

Description

The Nexperia USA Inc. BC846A,215 is a bipolar (BJT) transistor NPN 65 V 100 mA 100MHz 250 mW surface mount TO-236AB.

  • Package: Reel - TR
  • Package: TO-236-3, SC-59, SOT-23-3
  • Transistor Series: BC846 series
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 26 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.21.0075
  • Other Part Numbers: 933589550215, BC846A T/R-ND, 568-4866-6, BC846A215, BC846A,215-ND, 1727-4239-1, 1727-4239-2, 568-4866-1, 568-4866-2, 1727-4239-6, BC846A T/R, 568-4866-6-ND, 568-4866-2-ND, 568-4866-1-ND

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
3,735+ $0.0268 $100.0980
5,795+ $0.0259 $150.0905
8,335+ $0.0240 $200.0400
10,825+ $0.0231 $250.0575
13,515+ $0.0222 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328,280 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess