EN
  • EN
  • DE

BC846B,235

Part No BC846B,235
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 0.1A SOT23 / Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin TO-236AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 65V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 250mW
Frequency - Transition 100MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Win Source Part Number 769722-BC846B,235
Popularity Medium
Supply and Demand Status Limited
Family Name BC846B
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BC846B,235 CAD Model

Description

The Nexperia USA Inc. 769722-BC846B,235 is an NPN transistor IC from Nexperia USA Inc..

  • Series: BC846B family, Automotive, AEC-Q101
  • Mounting: SMD
  • Package: TO-236-3, SC-59, SOT-23-3
  • Maximum Power: 250mW
  • Current - collector (Ic) (maximum): 100mA
  • Voltage - collector emitter breakdown (maximum): 65V
  • Vce saturation (maximum) @ Ib, Ic: 400mV @ 5mA, 100mA
  • Current - collector cutoff (maximum): 15nA (ICBO)
  • DC current gain (hFE) (minimum) @ Ic, Vce: 200 @ 2mA, 5V
  • Packaging: Reel
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4,675+ $0.0107 $50.0225
9,905+ $0.0101 $100.0405
15,465+ $0.0097 $150.0105
22,225+ $0.0090 $200.0250
28,740+ $0.0087 $250.0380
35,715+ $0.0084 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898,660 pieces
MOQ: 4675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess