EN
  • EN
  • DE

BC856BS,115

Part No BC856BS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 65V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 300mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 1022486-BC856BS,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC856BS,115 CAD Model

Description

The Nexperia USA Inc. BC856BS,115 is a dual PNP transistor that has a maximum current collector of 100mA and a collector-emitter breakdown voltage of 65V.

  • Type: Dual PNP Transistor
  • Maximum Current Collector: 100mA
  • Collector-Emitter Breakdown Voltage: 65V
  • Maximum Vce (sat) @ 5mA, 100mA: 300mV
  • Typical Gain (hFE) (Min) @ 2mA, 5V: 200
  • Package: 6-TSSOP, SC-88
  • Mounting: SMD (SMT) technology
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0602 $50.2670
1,775+ $0.0564 $100.1100
2,755+ $0.0545 $150.1475
3,945+ $0.0507 $200.0115
5,125+ $0.0488 $250.1000
6,400+ $0.0469 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,830 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess