EN
  • EN
  • DE

BCV61A,215

Part No BCV61A,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS NPN 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Transistor Current Mirror 2 NPN (Dual) Current Mirror 30V 100mA Surface Mount SOT-143B
Manufacturer Nexperia USA Inc.
Package Reel - TR
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143B
Family Name BCV61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BCV61A T/R-ND, BCV61A215, BCV61A,215-ND, BCV61A T/R, 568-6114-6, 568-6114-2, 568-6114-6-ND, 568-6114-1, 1727-4897-1, 1727-4897-2, 933792100215, 568-6114-2-ND, 568-6114-1-ND, 1727-4897-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913125-BCV61A,215
Ultra Librarian 3D Model Ultra Librarian BCV61A,215 CAD Model

Description

The Nexperia USA Inc. BCV61A215 is a transistor current mirror that comes with 2 NPN (Dual) current mirror, a 30V voltage rating, and a 100mA current rating. It is manufactured by Nexperia USA Inc.

  • Package: surface mount SOT-143B
  • Package: TO-253-4, TO-253AA
  • Family: BCV61
  • Applications: various electronic applications such as amplifiers, oscillators, and voltage regulators
  • Supply and Demand Status: balance
  • Estimated Production Lead Time: 11 weeks

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1158 $50.3730
1,055+ $0.0951 $100.3305
1,630+ $0.0921 $150.1230
2,245+ $0.0891 $200.0295
2,905+ $0.0862 $250.4110
3,890+ $0.0772 $300.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess