EN
  • EN
  • DE

BCV63,215

Part No BCV63,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 30V/6V 0.1A SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V, 6V
Max Vce (sat) 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V / 110 @ 2mA, 700mV
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1022758-BCV63,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCV63,215 CAD Model

Description

The BCV63,215 is a medium power NPN/PNP matched transistor pair from Nexperia. It's designed for use in general purpose amplification and switching applications where well-matched characteristics are required between the two transistors.

Applications

  • Differential amplifiers
  • Audio amplifiers
  • Current mirrors
  • Temperature-compensated circuits
  • Voltage regulators
  • General purpose amplification and switching

Features

  • NPN/PNP matched pair
  • High current gain (hFE)
  • Low saturation voltage
  • High collector current (Ic)
  • Small SOT143B package

Benefits

  • Improved circuit performance: Matching ensures that the two transistors have similar characteristics, leading to better accuracy and stability in circuits like differential amplifiers and current mirrors.
  • Simplified design: Using a matched pair eliminates the need for manual selection and matching of individual transistors, saving time and effort.
  • High gain: The high current gain allows for efficient amplification of weak signals.
  • Efficient switching: Low saturation voltage minimizes power dissipation during switching applications.
  • Compact size: The small SOT143B package saves board space.

Additional Details

The BCV63,215 features a complementary NPN and PNP transistor pair fabricated on a single silicon die. This close proximity ensures excellent thermal and electrical matching between the two transistors. The device is characterized by its high current gain, low saturation voltage, and high collector current capability. The SOT143B surface-mount package is designed for easy integration into modern electronic assemblies.

Specifically, the device offers typical hFE values in the range of 100-300, ensuring good amplification performance. The VCEsat is typically low, minimizing power loss during switching operations. Its high collector current rating enables it to drive moderate loads. The matched characteristics make it suitable for applications demanding precise and stable performance, especially in analog circuits.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess