EN
  • EN
  • DE

BSP225,115

Part No BSP225,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 250V 0.225A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 225mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Input Capacitance 90pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 15 Ohm @ 200mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1024436-BSP225,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSP225,115 CAD Model

Description

The Nexperia USA Inc. BSP225,115 is a P-Channel MOSFET that is a part of the discrete semiconductor products category.

  • Power Dissipation: 1.5W (Ta)
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Temperature Range: 150°C (TJ)
  • Case/Package: SOT-223
  • Dimension: TO-261-4, TO-261AA
  • Drain-Source Breakdown Voltage: 250V
  • Continuous Drain Current @ 25°C: 225mA (Ta)
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Max Input Capacitance: 90pF @ 25V
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Rds On @ Id,Vgs: 15 Ohm @ 200mA, 10V

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess