EN
  • EN
  • DE

BSS138BKW,115

Part No BSS138BKW,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 1.6V @ 250μA
Max Gate Charge 0.7nC @ 4.5V
Max Input Capacitance 56pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 260mW (Ta), 830mW (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 320mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 1024492-BSS138BKW,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS138BKW,115 CAD Model

Description

The Nexperia USA Inc. BSS138BKW,115 is an N-Channel MOSFET with a drain-source breakdown voltage of 60V and a continuous drain current of 320mA @ 25°C.

  • Maximum Rds On @ Id, Vgs: 1.6 Ohm @ 320mA and 10V
  • Gate-Source Threshold Voltage: 1.6V @ 250μA
  • Maximum Gate Charge: 0.7nC @ 4.5V
  • Maximum Input Capacitance: 56pF @ 10V
  • Maximum Gate-Source Voltage: ±20V
  • Power Dissipation: 260mW (Ta) and 830mW (Tc)
  • Operating Temperature: -55°C to 150°C (TJ)
  • Package: SOT-323-3
  • Dimension: SC-70, SOT-323
  • Mounting: SMD (SMT) technology

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,610 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess