EN
  • EN
  • DE

BUK6207-30C

Part No BUK6207-30C
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, N CH, 30V, 81A, SOT428; Transistor Polarity: N Channel; Drain Source Voltage Vds: 30V; On Resistance Rds(on):...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252
Continuous Drain Current (ID) 90 A
Drain to Source Voltage (Vdss) 30 V
Maximum Operating Temperature 175 °C
Max Power Dissipation 128 W
Min Operating Temperature -55 °C
Nominal Vgs 2.3 V
Number of Pins 3
Power Dissipation 128 W
REACH SVHC No SVHC
Resistance 4.4 mΩ
RoHS Compliant
Threshold Voltage 2.3 V
Win Source Part Number 1050062-BUK6207-30C
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK6207-30C CAD Model

Description

Nexperia USA Inc.'s MOSFET transistor is an excellent choice for RF applications.

  • Drain to Source Voltage: 30V
  • Power Dissipation: 128W
  • Resistance: 4.4mΩ
  • Package: TO-252 package
  • Pins: 3-pin configuration
  • Popularity: low popularity
  • Market: shortage in the market.
  • Operating Temperature: maximum operating temperature of 175°C and can operate in a wide temperature range (-55°C to 175°C).
  • Compliance: RoHS compliant and does not contain SVHC.
  • Nominal Vgs: 2.3V
  • Threshold Voltage: 2.3V

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess