EN
  • EN
  • DE

BUK626R2-40C,118

Part No BUK626R2-40C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 90A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 67nC @ 10V
Max Input Capacitance 3720pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 6.2 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025158-BUK626R2-40C,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK626R2-40C,118 CAD Model

Description

The BUK626R2-40C,118 is an N-Channel MOSFET suitable for a wide range of applications manufactured by Nexperia USA Inc.

  • Maximum Power Dissipation: 128W (Tc)
  • Drain-Source Breakdown Voltage: 40V
  • Continuous Drain Current @ 25°C: 90A (Tc)
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Maximum Gate Charge: 67nC @ 10V
  • Maximum Input Capacitance: 3720pF @ 25V
  • Package: DPAK
  • Dimensions: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Applications: Discrete semiconductor products

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess