EN
  • EN
  • DE

BUK7515-100A,127

Part No BUK7515-100A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 6000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025221-BUK7515-100A,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK7515-100A,127 CAD Model

Description

The Nexperia USA Inc. BUK7515-100A,127 MOSFET is a medium popularity product with a sufficient supply and demand status.

  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Mounting: Through-Hole
  • Polarity: N-Channel
  • Power Dissipation: 300W (Tc)
  • Drive Voltage: 10V
  • Temperature Range: -55°C to 175°C (TJ)
  • Case/Package: TO-220AB
  • Maximum Rds On @ Id,Vgs: 15 mOhm @ 25A, 10V

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess