EN
  • EN
  • DE

BUK7620-100A,118

Part No BUK7620-100A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 63A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 63A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 4373pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025261-BUK7620-100A,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK7620-100A,118 CAD Model

Description

The Nexperia USA Inc. BUK7620-100A,118 MOSFET is a powerful N-Channel device designed for use in discrete semiconductor products.

  • Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current @ 25°C: 63A
  • Maximum Power Dissipation: 200W (Tc)
  • Maximum Rds On @ Id,Vgs: 20 mOhm @ 25A, 10V
  • Mounting Type: SMD (SMT)
  • Package: D2PAK
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Maximum Input Capacitance: 4373pF @ 25V
  • Operating Temperature: -55°C to 175°C (TJ)
  • Popularity: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess