EN
  • EN
  • DE

BUK762R4-60E,118

Part No BUK762R4-60E,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A D2PAK / Trans MOSFET N-CH 60V 120A Automotive 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 158nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 11180pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 357W (Tc)
Rds On (Maximum) @ Id, Vgs 2.4 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 770658-BUK762R4-60E,118
Popularity Medium
Supply and Demand Status Balance
Family Name BUK762R4-60E
Introduction Date Apr 4, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BUK762R4-60E,118 CAD Model

Description

The Nexperia USA Inc. 770658-BUK762R4-60E,118 is a MOSFET technology IC with a channel type N. It is mounted on SMD and is a TO-263-3, D2Pak (2 Leads + Tab), TO-263AB package.

  • Channel Type: N
  • Mounting: SMD
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Drive Voltage: 10V
  • Drain Source Voltage: 60V
  • Vgs(th) (Maximum) @ Id: 4V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 158nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 11180pF @ 25V
  • Vgs (Maximum): ±20V
  • Power Dissipation (Maximum): 357W (Tc)
  • Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 25A, 10V
  • Packaging: Reel
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9957 $51.9441
31+ $3.2785 $101.6335
48+ $3.1760 $152.4480
66+ $3.0736 $202.8576
85+ $2.9711 $252.5435
113+ $2.6638 $301.0094
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess