EN
  • EN
  • DE

BUK7905-40AI,127

Part No BUK7905-40AI,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A TO220-5 / N-Channel 40 V 75A (Tc) 272W (Tc) Through Hole TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 127 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5000 pF @ 25 V
FET Feature Current Sensing
Power Dissipation (Max) 272W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-5
Package / Case TO-220-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NEXNEXBUK7905-40AI,127,BUK7905-40AI,BUK7905-40AI-ND,934058078127,2156-BUK7905-40AI127-NEX
Standard Package 50
Win Source Part Number 1002752-BUK7905-40AI,127
Ultra Librarian 3D Model Ultra Librarian BUK7905-40AI,127 CAD Model

Description

The Nexperia USA Inc. BUK7905-40AI,127 is an N-channel MOSFET that offers a drain-to-source voltage of 40 volts and a continuous drain current of 75A @ 25°C.

  • On-Resistance: With a maximum on-resistance of 5mOhm @ 50A and 10V
  • Ideal For: use in various electronic applications, including power supplies, motor control, and lighting systems.
  • Component Status: The Nexperia USA Inc. BUK7905-40AI,127 is an active component that is RoHS compliant and operates within a temperature range of -55°C to 175°C.
  • Applications: This MOSFET is widely used in various electronic applications, including automotive electronics, industrial control systems, and robotics.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess