EN
  • EN
  • DE

BUK7Y12-100EX

Part No BUK7Y12-100EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 85A LFPAK56 / N-Channel 100 V 85A (Tc) 238W (Tc) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series TrenchMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 12mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 68 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5067 pF @ 25 V
Power Dissipation (Max) 238W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number BUK7Y12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-10963-2-ND,568-10963-6,BUK7Y12-100EX-ND,1727-1483-6,568-10963-1-ND,568-10963-6-ND,934067427115,568-10963-2,1727-1483-1,1727-1483-2,568-10963-1
Standard Package 1,500
Win Source Part Number 1218496-BUK7Y12-100EX
Ultra Librarian 3D Model Ultra Librarian BUK7Y12-100EX CAD Model

Description

The BUK7Y12-100EX is a N-channel MOSFET transistor designed for use in Discrete Semiconductor Products such as Transistors - FETs, MOSFETs - Single.

  • Category: Discrete Semiconductor Products
  • Product Type: Transistors - FETs, MOSFETs - Single
  • Vdss: 100 V
  • Id @ 25°C: 85A (Tc)
  • Rds On (Max) @ Id, Vgs: 12mOhm @ 25A, 10V
  • Vgs(th) (Max) @ Id: 4V @ 1mA
  • Power Dissipation (Max): 238W (Tc)
  • Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
  • Ciss (Max) @ Vds: 5067 pF @ 25 V
  • Vgs (Max): ±20V
  • Package: SC-100, SOT-669
  • Mounting: SMD (SMT)

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5233 $53.3155
85+ $1.2499 $106.2415
125+ $1.2109 $151.3625
175+ $1.1718 $205.0650
225+ $1.1327 $254.8575
300+ $1.0156 $304.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess