EN
  • EN
  • DE

BUK7Y12-40EX

Part No BUK7Y12-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 52A LFPAK56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 40 V 52A (Tc) 65W (Tc) Surface Mount LFPAK56, Power-SO8
Manufacturer Nexperia USA Inc.
Series TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SC-100, SOT-669
Case / Package LFPAK56, Power-SO8
Family Name BUK7Y12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BUK7Y12-40EX-ND, 1727-1106-1, 568-10261-6, 1727-1106-2, 568-10261-2, 568-10261-1, 1727-1106-6, 568-10261-1-ND, 568-10261-2-ND, 934067433115, 568-10261-6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865016-BUK7Y12-40EX
Ultra Librarian 3D Model Ultra Librarian BUK7Y12-40EX CAD Model

Description

The BUK7Y12-40EX from Nexperia USA Inc. is a TrenchMOS™ N-channel transistor that has a surface mount LFPAK56, Power-SO8 package.

  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Series: BUK7Y12
  • ECCN: EAR99
  • Estimated Production Lead Time: 26 weeks
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per package: 1500
  • Ideal for: Discrete semiconductor products
  • Family Name: BUK7Y12

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess