EN
  • EN
  • DE

BUK9107-55ATE,118

Part No BUK9107-55ATE,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A D2PAK / Trans MOSFET N-CH 55V 140A Automotive 5-Pin(4+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 108nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 5836pF @ 25V
Vgs (Maximum) ±15V
FET Feature Temperature Sensing Diode
Power Dissipation (Maximum) 272W (Tc)
Rds On (Maximum) @ Id, Vgs 6.2 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package SOT-426
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 770669-BUK9107-55ATE,118
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Family Name BUK9107-55ATE
Introduction Date January 14, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK9107-55ATE,118 CAD Model

Description

The Nexperia USA Inc. BUK9107-55ATE,118 is a N-channel MOSFET transistor.

  • Series: TrenchMOS
  • Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
  • FET Feature: Temperature sensing diode
  • Maximum Drain-Source Voltage: 55V
  • Gate-Source Threshold Voltage: 2V @ 1mA
  • Maximum Power Dissipation: 272W (Tc)
  • Maximum Rds On: 6.2 mOhm @ 50A, 10V
  • Input Capacitance (Ciss): 5836pF @ 25V
  • Gate Charge (Qg): 108nC @ 5V
  • Obsolete (EOL): Yes
  • Supply and Demand Status: Limited
  • Package Quantity: 800 pieces

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4770 $51.6950
85+ $1.2119 $103.0115
130+ $1.1740 $152.6200
180+ $1.1361 $204.4980
230+ $1.0983 $252.6090
305+ $0.9847 $300.3335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess