EN
  • EN
  • DE

BUK9624-55A,118

Part No BUK9624-55A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 46A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 1815pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 105W (Tc)
Maximum Rds On at Id,Vgs 21.7 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025383-BUK9624-55A,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK9624-55A,118 CAD Model

Description

The Nexperia USA Inc. BUK9624-55A,118 MOSFET is a powerful N-Channel device designed for use in discrete semiconductor products.

  • Drain-Source Breakdown Voltage: 55V
  • Continuous Drain Current: 46A @ 25°C
  • Power Dissipation: 105W (Tc)
  • Maximum Rds On @ Id,Vgs: 21.7 mOhm @ 25A, 10V
  • Mounting Technology: SMD (SMT)
  • Package: D2PAK
  • Gate-Source Threshold Voltage: 2V @ 1mA
  • Maximum Input Capacitance: 1815pF @ 25V
  • Temperature Range: -55°C to 175°C (TJ)
  • Popularity: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess