EN
  • EN
  • DE

BZA420A,115

Part No BZA420A,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 20VWM 28VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 20V
Max Clamping Voltage 28V
Power Dissipation - Pd 19.6W
Applications General Purpose
Capacitance @ Frequency 48pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1025688-BZA420A,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA420A,115 CAD Model

Description

The 1025688-BZA420A,115 is an active electronic component from Nexperia USA Inc. that is designed for general-purpose applications.

< ul>
  • This electronic component is designed to offer high performance and reliability.
  • It is a cost-effective solution for various electronic applications.
  • The Nexperia USA Inc. 1025688-BZA420A,115 is widely used in different industries due to its ability to provide efficient and reliable performance.
  • You May Also Be Interested in

    Diodes Incorporated
    GENERAL PROTECTION PP SOD323 T&R
    Lowest to $0.8797
    Diodes Incorporated
    DATALINE PROTECTION PP X2-DSN060
    Lowest to $0.4366
    Texas Instruments
    12V TWO-CHANNEL BIDIRECTIONAL ES
    Lowest to $0.2183
    Semtech Corporation
    TVS DIODE 30VWM 5-DFN
    Lowest to $0.8441
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.5821
    Nexperia USA Inc.
    TVS DIODE 24VWM TO236AB
    Lowest to $0.8732
    Nexperia USA Inc.
    PESD5Z3.3-Q/SOD523/SC-79
    Lowest to $8.7314
    Nexperia USA Inc.
    MMBZ15VAL-Q/SOT23/TO-236AB
    Lowest to $0.5094
    General Semiconductor
    TVS DIODE 171VWM 274VC SMC
    Lowest to $0.5821

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    185+ $0.2772 $51.2820
    440+ $0.2274 $100.0560
    685+ $0.2203 $150.9055
    940+ $0.2132 $200.4080
    1,215+ $0.2061 $250.4115
    1,625+ $0.1848 $300.3000
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 73,010 pieces
    MOQ: 185 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess