EN
  • EN
  • DE

BZA462A,115

Part No BZA462A,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 6.2VWM 9VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.2V
Max Clamping Voltage 9V
Peak Pulse Current(Ippm) 2.66A (8/20μs)
Power Dissipation - Pd 24W
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1025692-BZA462A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA462A,115 CAD Model

Description

The BZA462A,115 is a high-performance zener diode manufactured by Nexperia USA Inc.

  • Channel Configuration: Unidirectional
  • Capacitance: 200pF @ 1MHz
  • Package: 6-TSOP
  • Maximum Clamping Voltage: 9V
  • Peak Pulse Current: 2.66A (8/20μs)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1652 $50.3860
740+ $0.1356 $100.3440
1,145+ $0.1313 $150.3385
1,575+ $0.1271 $200.1825
2,035+ $0.1229 $250.1015
2,725+ $0.1101 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,010 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess