EN
  • EN
  • DE
  • IT

BZB84-B4V7,215

Part No BZB84-B4V7,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.7V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-B4V7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367721-BZB84-B4V7,215
Ultra Librarian 3D Model Ultra Librarian BZB84-B4V7,215 CAD Model

Description

The BZB84-B4V7,215 is a zener diode array from Nexperia USA Inc.

  • Series: Automotive, AEC-Q100
  • Package / Case: TO-236-3, SC-59, SOT-23-3
  • Voltage - Zener (Vz): 4.7V
  • Tolerance: ±2%
  • Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
  • Current - Reverse Leakage @ Vr: 3μA @ 2V
  • Power - Max: 300mW
  • Configuration: 1 Pair Common Anode
  • Mounting Type: Surface Mount
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $0.0982
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0794 $50.0220
1,535+ $0.0652 $100.0820
2,380+ $0.0631 $150.1780
3,275+ $0.0611 $200.1025
4,235+ $0.0591 $250.2885
5,665+ $0.0530 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,670 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess