EN
  • EN
  • DE

BZB84-C15,215

Part No BZB84-C15,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025714-BZB84-C15,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C15,215 CAD Model

Description

The Nexperia USA Inc. BZB84-C15,215 is a 1 Pair Common Anode Zener Diode with a voltage of 15V and a maximum power dissipation of 300mW.

  • Configuration: 1 Pair Common Anode
  • Voltage: 15V
  • Power Dissipation (Max): 300mW
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 10.5V
  • Mounting Type: SMD (SMT)
  • Tolerance: ±5%
  • Impedance: 30 Ohm
  • Packaging: TO-236AB (SOT23)
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess