EN
  • EN
  • DE

BZB84-C5V1,215

Part No BZB84-C5V1,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.1V SOT23  /  Zener Diode Array 1 Pair Common Anode 5.1 V 300 mW ±5% TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-C5V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 568-13129-1,568-13129-2,1727-2642-6,568-13129-2-ND,568-13129-1-ND,2156-BZB84-C5V1,215-NEX,568-13129-6-ND,1727-2642-2,1727-2642-1,568-13129-6,934061687215,BZB84-C5V1,215-ND,2156-BZB84-C5V1,215,NEXNEXBZB84-C5V1215,NEXNXPBZB84-C5V1,215
Standard Package 3,000
Win Source Part Number 1160997-BZB84-C5V1,215
Ultra Librarian 3D Model Ultra Librarian BZB84-C5V1,215 CAD Model

Description

The BZB84-C5V1,215 is a Zener type diode designed for general purpose applications from an unspecified manufacturer.

  • Package: Tape and Reel
  • Standard Package: 3,000
  • Tolerance: ±5%
  • Power Max: 300mW
  • Configuration: 1 Pair Common Anode
  • Voltage Forward (Vf): 900mV @ 10mA
  • Current Reverse Leakage @ Vr: 2μA @ 2V
  • Voltage Zener (Nom): 5.1V
  • Mounting Technology: SMD (SMT)
  • Application: Diodes - Zener - Arrays

You May Also Be Interested in

NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Rohm Semiconductor
Zener diode
Lowest to $0.0681
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Rohm Semiconductor
Zener diodes
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0305 $50.0200
3,985+ $0.0251 $100.0235
6,175+ $0.0243 $150.0525
8,515+ $0.0235 $200.1025
11,015+ $0.0227 $250.0405
14,710+ $0.0204 $300.0840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess