EN
  • EN
  • DE
  • IT

BZB984-C10,115

Part No BZB984-C10,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 200nA @ 7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 1025727-BZB984-C10,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C10,115 CAD Model

Description

The Nexperia USA Inc. BZB984-C10,115 is a discrete semiconductor product with a configuration of 1 Pair Common Anode.

  • Configuration: 1 Pair Common Anode
  • Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 200 nA @ 7 V
  • Voltage: 10 V
  • Maximum Impedance: 8 Ohm
  • RoHS Compliant: Yes
  • Case Package: SOT-663
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1288
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0737
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Lowest to $0.0850
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1485
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0763
Diodes Incorporated
Need more? Email Us
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2050 $56.3750
670+ $0.1682 $112.6940
1,035+ $0.1630 $168.7050
1,425+ $0.1577 $224.7225
1,840+ $0.1524 $280.4160
2,460+ $0.1366 $336.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,974 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess