EN
  • EN
  • DE
  • IT

BZB984-C3V9,115

Part No BZB984-C3V9,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.9V SOT663  /  Zener Diode Array 1 Pair Common Anode 3.9 V 265 mW ±5% SOT-663
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 265 mW
Impedance (Max) (Zzt) 85 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case SOT-663
Supplier Device Package SOT-663
Base Product Number BZB984-C3V9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-1591-6,1727-1591-2,1727-1591-1,BZB984-C3V9 T/R-ND,568-11126-1-ND,568-11126-2-ND,934057236115,568-11126-6,568-11126-6-ND,BZB984-C3V9 T/R,568-11126-2,BZB984-C3V9,115-ND,568-11126-1
Standard Package 4,000
Win Source Part Number 979294-BZB984-C3V9,115
Ultra Librarian 3D Model Ultra Librarian BZB984-C3V9,115 CAD Model

Description

The BZB984-C3V9,115 is a zener diode array from Nexperia USA Inc.

  • Category: Discrete semiconductor products, specifically diodes
  • Configuration: 1 pair common anode
  • Voltage: 3.9 V
  • Power: 265 mW
  • Maximum Impedance: 85 Ohms
  • Package: SOT-663
  • Supplied By: Tape and reel
  • Mounting: SMD (SMT)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0298
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.1038
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.2628
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.2925
Diodes Incorporated
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1216
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2559 $56.2980
535+ $0.2100 $112.3500
830+ $0.2035 $168.9050
1,140+ $0.1969 $224.4660
1,475+ $0.1904 $280.8400
1,970+ $0.1707 $336.2790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess