EN
  • EN
  • DE
  • IT

BZB984-C5V1,115

Part No BZB984-C5V1,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.1V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 1025734-BZB984-C5V1,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB984-C5V1,115 CAD Model

Description

The Nexperia USA Inc. BZB984-C5V1,115 is a common anode pair of zener diodes with a voltage rating of 5.1V and a maximum forward voltage of 900mV at 10mA.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BZB984-C5V1,115
  • Configuration: Common Anode Pair
  • Type: Zener Diodes
  • Voltage Rating: 5.1V
  • Maximum Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 2μA @ 2V
  • Maximum Impedance: 40 Ohm
  • Package: SOT-663
  • Maximum Power Dissipation: 265mW
  • Application: Voltage Regulation, Surge Suppression, and Noise Reduction
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1288
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.2925
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0298
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0763
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $1.3911
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess