EN
  • EN
  • DE
  • IT

BZT52-B2V4X

Part No BZT52-B2V4X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 590MW SOD123  /  Zener Diode 2.4 V 590 mW ±2.08% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±2.08%
Power - Max 590 mW
Impedance (Max) (Zzt) 85 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52-B2V4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934071143115
Standard Package 3,000
Win Source Part Number 1050270-BZT52-B2V4X
Ultra Librarian 3D Model Ultra Librarian BZT52-B2V4X CAD Model

Description

The BZT52-B2V4X is a Nexperia USA Inc. zener diode.

  • Voltage - Zener (Nom) (Vz): 2.4V
  • Impedance (Max) (Zzt): 85 Ohms
  • Package: SOD-123 package
  • Maximum Power: 590mW
  • AEC-Q101 Qualified: Yes

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 9.4V~10.6V 500mW 10V SOD-123
Lowest to $0.0420
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
1W 20V LL-41
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess