EN
  • EN
  • DE

BZT52H-B27,115

Part No BZT52H-B27,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 375MW SOD123F / Diode Zener Single 27V 2% 830mW Automotive 2-Pin SOD-123F T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Packaging Reel package
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±2%
Power - Max 375mW
Impedance (Maximum) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 18.9V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOD-123F
Manufacturer Package SOD-123F
Win Source Part Number 770773-BZT52H-B27,115
Popularity Medium
Supply and Demand Status Balance
Family Name BZT52H-B27
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BZT52H-B27,115 CAD Model

Description

The Nexperia USA Inc. BZT52H-B27 is a zener diode with a voltage rating of 27V.

  • Voltage Rating: 27V
  • Power Rating: 375mW
  • Package: SOD-123F
  • Mounting: Surface Mounted
  • Forward Voltage: 900mV @ 10mA
  • Impedance: 40 Ohm
  • RoHS Compliant: Yes
  • Halogen-Free: Yes
  • Estimated EOL Date: 2024

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,850+ $0.0271 $50.1350
4,505+ $0.0222 $100.0110
6,980+ $0.0215 $150.0700
9,620+ $0.0208 $200.0960
12,380+ $0.0202 $250.0760
16,575+ $0.0181 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 1850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess