EN
  • EN
  • DE
  • IT

BZX84-B33,215

Part No BZX84-B33,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1026661-BZX84-B33,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-B33,215 CAD Model

Description

The Nexperia USA Inc. BZX84-B33,215 is a SMD (SMT) Zener diode.

  • Maximum Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 23.1V
  • Zener Voltage: 33V
  • Maximum Impedance: 80 Ohm
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Temperature Range: -65°C to 150°C
  • Maximum Power Dissipation: 250mW

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0214
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1,190+ $0.0472 $56.1680
2,895+ $0.0388 $112.3260
4,480+ $0.0375 $168.0000
6,175+ $0.0363 $224.1525
7,990+ $0.0351 $280.4490
10,680+ $0.0315 $336.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 1190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess