EN
  • EN
  • DE

IP4284CZ10-TBR,115

Part No IP4284CZ10-TBR,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 8V DFN2510A-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type Steering (Rail to Rail)
Bidirectional Channels 4
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Maximum) at Ipp 8V (Typ)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-XFDFN
Supplier Device Package DFN2510A-10
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801002-IP4284CZ10-TBR,115
Ultra Librarian 3D Model Ultra Librarian IP4284CZ10-TBR,115 CAD Model

Description

The IP4284CZ10-TBR,115 is a steering electronic component manufactured by Nexperia USA Inc.

  • Channels: Four Bidirectional
  • Minimum Voltage Breakdown: 6V
  • Part Status: Obsolete (End of Life)
  • Mounting Style: SMD
  • Package: Reel
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 1 (Unlimited)
  • Voltage Clamping @ Maximum Ipp: 8V (typ)

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess