EN
  • EN
  • DE

MMBZ12VDL,215

Part No MMBZ12VDL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 17VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.5V (Max)
Minimum Breakdown Voltage 11.4V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 2.35A
Power Dissipation - Pd 40W
Applications Automotive
Capacitance @ Frequency 110pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1078296-MMBZ12VDL,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ12VDL,215 CAD Model

Description

The Nexperia USA Inc. MMBZ12VDL,215 is a zener type electronic component that is designed for use in automotive applications.

  • Type: Zener
  • Application: Automotive
  • Channels: Two Unidirectional, One Bidirectional
  • Capacitance @ Frequency: 110pF @ 1MHz
  • Packaging: Reel - TR
  • Mounting: SMD (SMT)

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,510 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess