EN
  • EN
  • DE

74LV1T126GWH

Part No 74LV1T126GWH
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 5TSSOP / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74LV
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package 5-TSSOP
Base Product Number 74LV1T126
Other Names 1727-7716-2,1727-7716-1,2156-74LV1T126GWH-NEX,935690209125,1727-7716-6,74LV1T126GWH,NEXNEX74LV1T126GWH
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260223-74LV1T126GWH
Ultra Librarian 3D Model Ultra Librarian 74LV1T126GWH CAD Model

Description

The 74LV1T126GWH is a single buffer/line driver with a 3-state output from Nexperia. It operates over a wide supply voltage range (1.65V to 5.5V), making it suitable for various logic applications. This device is designed for low voltage operation while maintaining high-speed performance. The 3-state output allows the device to be effectively disconnected from the bus, providing flexibility in circuit design. It's commonly used for signal buffering, driving lines, and isolating sections of a circuit.

Applications:

  • Data Buffering: Amplifying and isolating data signals in digital systems.
  • Line Driving: Increasing the drive capability of signals for long-distance transmission.
  • Memory Interfacing: Providing isolation and drive capability for memory access.
  • Bus Isolation: Disconnecting sections of a bus for testing or power saving.
  • Signal Level Translation: Interfacing between different voltage levels in a system.

Features:

  • Single Buffer/Line Driver: Provides a single channel of buffered output.
  • 3-State Output: Allows the output to be disabled for bus isolation or multiplexing.
  • Wide Supply Voltage Range: Operates from 1.65V to 5.5V, accommodating various logic levels.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • High-Speed Performance: Ensures fast signal propagation for high-frequency operation.

Benefits:

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Increased Drive Capability: Drives heavier loads and longer lines without signal degradation.
  • Flexible Circuit Design: 3-state output allows for easy bus isolation and multiplexing.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Reliable Performance: High-speed operation ensures reliable data transmission and processing.

Additional Details:

The 74LV1T126GWH is available in a small SOT353 (SC-70) package, making it suitable for space-constrained applications. It features Schmitt-trigger action inputs, providing improved noise immunity. The device is specified for operation from -40°C to +125°C. It is also Pb-free and RoHS compliant, meeting environmental regulations. The enable input (OE) controls the output state; when OE is low, the output follows the input. When OE is high, the output is in a high-impedance state. The propagation delay is typically in the nanosecond range, ensuring fast signal transmission. This device is a reliable and versatile solution for buffering, driving, and isolating signals in digital systems.

You May Also Be Interested in

UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1863 $50.3010
655+ $0.1529 $100.1495
1,015+ $0.1481 $150.3215
1,395+ $0.1434 $200.0430
1,805+ $0.1386 $250.1730
2,420+ $0.1242 $300.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess