EN
  • EN
  • DE

BUK7M15-60EX

Part No BUK7M15-60EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 42.9A LFPAK33 / N-Channel 60 V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 42.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 19.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1262 pF @ 25 V
Power Dissipation (Max) 62W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK33
Case / Package SOT-1210, 8-LFPAK33 (5-Lead)
Base Product Number BUK7M15
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1727-2557-1,BUK7M15-60EX-ND,568-13001-6-ND,568-13001-2-ND,568-13001-6,1727-2557-2,934070049115,568-13001-1-ND,568-13001-2,568-13001-1,1727-2557-6,BUK7M15-60E,115
Standard Package 1,500
Win Source Part Number 1325285-BUK7M15-60EX
Ultra Librarian 3D Model Ultra Librarian BUK7M15-60EX CAD Model

Description

The BUK7M15-60EX is an N-channel MOSFET from Nexperia USA Inc. that is designed for surface mount applications.

  • Maximum Drain-Source Voltage: 60 V
  • Continuous Drain Current: 42.9 A @ 25°C
  • Maximum On-Resistance: 15 mOhms @ 10 A and gate-source voltage of 10 V
  • Maximum Gate-Source Threshold Voltage: 4 V @ 1 mA
  • Power Dissipation: 62 W @ a case temperature of 25°C
  • Package: LFPAK33
  • Supplier Device Package: 8-LFPAK33 (5-Lead), SOT-1210
  • EAR99 Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5049 $58.0635
280+ $0.4143 $116.0040
435+ $0.4014 $174.6090
595+ $0.3885 $231.1575
770+ $0.3755 $289.1350
1,030+ $0.3367 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess