EN
  • EN
  • DE

PESD15VL1BAZ

Part No PESD15VL1BAZ
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 15VWM 44VC SOD323 / 44V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 17.1V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number PESD15
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934058423145
Standard Package 3,000
Win Source Part Number 1334957-PESD15VL1BAZ
Ultra Librarian 3D Model Ultra Librarian PESD15VL1BAZ CAD Model

Description

The Nexperia USA Inc. PESD15VL1BAZ is a surface mount transient voltage suppressor (TVS) diode designed for use in a variety of applications, including power supplies and protection circuits.

  • Reverse Standoff Voltage (Vr): 15V
  • Breakdown Voltage (Vbr): 17.1V
  • Maximum Clamping Voltage (Vc): 44V @ a peak pulse current (Ipp) of 5A
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOD-323
  • Capacitance: 16pF @ a frequency of 1MHz
  • Compliance: RoHS3 compliant
  • Maximum Power Dissipation: 200W

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1794 $50.2320
595+ $0.1681 $100.0195
925+ $0.1624 $150.2200
1,325+ $0.1510 $200.0750
1,720+ $0.1454 $250.0880
2,150+ $0.1397 $300.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,340 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess