EN
  • EN
  • DE

PSMN6R1-25MLDX

Part No PSMN6R1-25MLDX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 60A LFPAK33 / N-Channel 25 V 60A (Tc) 42W (Tc) Surface Mount LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 7.24mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 10.7 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 702 pF @ 12 V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 42W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK33
Case / Package SOT-1210, 8-LFPAK33 (5-Lead)
Base Product Number PSMN6R1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1727-2504-1,1727-2504-2,568-12936-6-ND,568-12936-2,1727-2504-6,568-12936-2-ND,568-12936-1,568-12936-1-ND,568-12936-6,934069918115
Standard Package 1,500
Win Source Part Number 1325307-PSMN6R1-25MLDX
Ultra Librarian 3D Model Ultra Librarian PSMN6R1-25MLDX CAD Model

Description

The Nexperia USA Inc. PSMN6R1-25MLDX is a MOSFET (Metal Oxide) transistor that comes with a Schottky diode (body).

  • FET Type: N-channel
  • Drain to Source Voltage (Vdss): 25 V
  • Current Continuous Drain (Id) @ 25°C: 60A (Tc)
  • Rds On (Max) @ Id, Vgs: 7.24mOhm @ 15A, 10V
  • Vgs(th) (Max) @ Id: 2.2V @ 1mA
  • Power Dissipation (Max): 42W (Tc)
  • Gate Charge (Qg) (Max) @ Vgs: 10.7 nC @ 10 V
  • Input Capacitance (Ciss) (Max) @ Vds: 702 pF @ 12 V
  • Vgs (Max): ±20V
  • Temperature Range Operating: -55°C ~ 175°C (TJ)
  • Technology: MOSFET (Metal Oxide)
  • Supplier Device Package: LFPAK33
  • Mounting: Surface Mount
  • Standard Package: 1,500
  • Package: Reel
  • Case/Package: SOT-1210, 8-LFPAK33 (5-Lead)
  • Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
  • ECCN: EAR99
  • ROHS3 Compliant: Yes
  • REACH Status: REACH unaffected

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1080 $55.4000
110+ $0.9092 $100.0120
175+ $0.8808 $154.1400
235+ $0.8524 $200.3140
305+ $0.8239 $251.2895
410+ $0.7387 $302.8670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess