EN
  • EN
  • DE

PBLS1501Y,115

Part No PBLS1501Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 15V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 280MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086358-PBLS1501Y,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS1501Y,115 CAD Model

Description

The Nexperia USA Inc. PBLS1501Y,115 is a pre-biased NPN and PNP transistor.

  • Frequency Transition: 280MHz
  • Resistor-Base (R1): 2.2k
  • Resistor-Emitter Base (R2): 2.2k
  • Maximum Current Collector: 100mA and 500mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V and 15V
  • Maximum Vce (sat): 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
  • Collector Cut-off Current (Max): 1μA and 100nA
  • Typical Gain (hFE) (Min): 30 @ 20mA, 5V / 150 @ 100mA, 2V
  • Maximum Power Dissipation: 300mW
  • Package: 6-TSSOP
  • Popularity: Medium

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess