EN
  • EN
  • DE

28A0640-0A0

Part No 28A0640-0A0
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 240 OHM HINGED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 240 Ohm @ 100MHz
Material 28
Inner Dimension 0.357" Dia (9.07mm)
Outer Dimension 0.849" W x 0.790" H (21.57mm x 20.07mm)
Mounting Free Hanging
Length 1.636" (41.55mm)
Win Source Part Number 197452-28A0640-0A0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 28A0640-0A0 CAD Model

Description

Features and Benefits

  • Advanced sensor technology
  • Real-time monitoring capabilities
  • Energy efficiency and cost savings
  • Long lifespan

Applications

  • Environmental monitoring systems
  • Smart home devices
  • Industrial process controls
  • Renewable energy systems

The 28A0640-0A0 component offers advanced real-time monitoring functions, providing enhanced operational oversight in various sectors. Its energy-efficient design translates to significant cost savings, while its durability ensures a longer operational lifecycle.

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.5300
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869
TDK Corporation
Need more? Email Us
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2680 $63.4000
115+ $1.0404 $119.6460
175+ $1.0080 $176.4000
240+ $0.9754 $234.0960
310+ $0.9429 $292.2990
410+ $0.8454 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess