EN
  • EN
  • DE

PBLS2024D,115

Part No PBLS2024D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PNP PREBIAS/PNP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 PNP Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 200 @ 1A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 130MHz
Maximum Power Dissipation 760mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086369-PBLS2024D,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2024D,115 CAD Model

Description

The Nexperia USA Inc. PBLS2024D,115 is a transistor designed for use in discrete semiconductor products.

  • Type: 1 PNP pre-biased and 1 PNP transistor
  • Maximum Current Collector: 100mA, 1.8A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
  • Mounting: SMD (SMT)
  • Package: 6-TSOP
  • Typical Gain (hFE) (Min): 60 @ 5mA, 5V / 200 @ 1A, 2V
  • Maximum Power Dissipation: 760mW

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.3440
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess