EN
  • EN
  • DE

PBRN113ET,215

Part No PBRN113ET,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Resistor - Base (R1) (Ohms) 1k
Resistor - Emitter Base (R2) (Ohms) 1k
Typical Gain (hFE) (Min) 180 @ 300mA, 5V
Max Vce (sat) 1.15V @ 8mA, 800mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1086392-PBRN113ET,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBRN113ET,215 CAD Model

Description

The Nexperia USA Inc. PBRN113ET,215 is an NPN - Pre-Biased transistor with a maximum current collector of 600mA and a VCEO maximum collector-emitter breakdown voltage of 40V.

  • Transistor Type: NPN - Pre-Biased
  • Maximum Current Collector: 600mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
  • Typical Gain (hFE) (Min): 180 @ 300mA, 5V
  • Collector Cut-Off Current (Max): 500nA
  • Mounting: SMD (SMT)
  • Resistor-Base (R1) (Ohms): 1k
  • Resistor-Emitter Base (R2) (Ohms): 1k
  • Packaging: TO-236AB (SOT23)
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0865 $50.1700
1,410+ $0.0710 $100.1100
2,185+ $0.0688 $150.3280
3,010+ $0.0665 $200.1650
3,890+ $0.0643 $250.1270
5,200+ $0.0577 $300.0400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess