EN
  • EN
  • DE

PBRP113ET,215

Part No PBRP113ET,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Resistor - Base (R1) (Ohms) 1k
Resistor - Emitter Base (R2) (Ohms) 1k
Typical Gain (hFE) (Min) 130 @ 300mA, 5V
Max Vce (sat) 750mV @ 6mA, 600mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1086394-PBRP113ET,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBRP113ET,215 CAD Model

Description

The Nexperia USA Inc. PBRP113ET,215 is a PNP pre-biased transistor with a maximum collector current of 600mA and a collector-emitter breakdown voltage of 40V.

  • Maximum Power Dissipation: 250mW
  • Mounting: SMD (SMT)
  • Typical Gain (hFE): 130 @ 300mA and 5V
  • Maximum Vce (sat): 750mV @ 6mA and 600mA
  • Collector Cut-off Current: 500nA
  • Package: TO-236AB (SOT23)

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0939 $50.2365
1,300+ $0.0770 $100.1000
2,015+ $0.0746 $150.3190
2,775+ $0.0722 $200.3550
3,585+ $0.0698 $250.2330
4,795+ $0.0626 $300.1670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess