EN
  • EN
  • DE

PBRP123ET,215

Part No PBRP123ET,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 180 @ 300mA, 5V
Max Vce (sat) 750mV @ 6mA, 600mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1086395-PBRP123ET,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBRP123ET,215 CAD Model

Description

The Nexperia USA Inc. PBRP123ET,215 is a PNP pre-biased transistor used in discrete semiconductor products.

  • Maximum Current Collector: 600mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
  • Maximum Power Dissipation: 250mW
  • Collector Cut-off Current(max): 500nA
  • Package: TO-236AB (SOT23)
  • Packaging: Reel - TR
  • Typical Gain (hFE) (Min): 180 @ 300mA, 5V
  • Maximum Vce (sat): 750mV @ 6mA, 600mA
  • Resistor - Base (R1) (Ohms): 2.2k
  • Resistor - Emitter Base (R2) (Ohms): 2.2k

You May Also Be Interested in

Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3739 $50.4765
330+ $0.3068 $101.2440
505+ $0.2972 $150.0860
700+ $0.2876 $201.3200
900+ $0.2781 $250.2900
1,205+ $0.2493 $300.4065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess