The TC74VCX157FT(EL,M) is a Quad 2-Input Multiplexer manufactured by Toshiba Semiconductor and Storage. This device is designed for low-voltage operation, providing high-speed performance with minimal power consumption. It is commonly used for selecting one of two data sources to be routed to a single output. The (EL,M) likely refers to specific packaging or handling options.
Applications
- Data selection and routing
- Parallel-to-serial conversion
- Logic function generation
- Memory address multiplexing
- Signal switching
Features
- Low-voltage operation: VCC = 1.2 V to 3.6 V
- High-speed operation: tpd = 2.5 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 2.0 μA (max) at VCC = 3.6 V
- High noise immunity
- Output drive capability: ±24 mA at VCC = 3.0 V
- Four independent 2-input multiplexers
- Package: TSSOP16
Benefits
- Efficient data selection simplifies circuit design.
- Low power consumption extends battery life in portable devices.
- High-speed operation ensures quick data processing and transmission.
- Wide operating voltage range provides flexibility in various applications.
- Compact TSSOP package minimizes board space usage.
The TC74VCX157FT(EL,M) consists of four independent 2-input multiplexers, each with its own select input. This allows for selecting one of two data sources for each of the four channels. The device is packaged in a TSSOP16 (Thin Shrink Small Outline Package), contributing to efficient board utilization. Its low power consumption and high speed make it suitable for various low-power, high-performance systems. The FT indicates a specific manufacturing or testing process.