EN
  • EN
  • DE

PBSS4041SP,115

Part No PBSS4041SP,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 5.9A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 5.9A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 275mV @ 400mA, 4A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 2A, 2V
Power - Max 2.3W
Frequency - Transition 110MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PBSS4041SP
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1140495-PBSS4041SP,115
Ultra Librarian 3D Model Ultra Librarian PBSS4041SP,115 CAD Model

Description

The PBSS4041SP,115 is a dual PNP bipolar transistor array designed for use in discrete semiconductor products.

  • Maximum Power: 2.3W
  • Voltage Breakdown: 60V
  • Maximum Collector Current: 5.9A
  • Vce Saturation: 275mV @ 400mA, 4A
  • DC Current Gain: 150 @ 2A, 2V
  • Transition Frequency: 110MHz
  • Mounting: Surface mountable
  • Package: 8-SOIC
  • Manufacturer: Nexperia USA Inc.
  • Status: Obsolete

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess