EN
  • EN
  • DE

PBSS4160QAZ

Part No PBSS4160QAZ
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 1A DFN1010D-3 / Bipolar (BJT) Transistor NPN 60 V 1 A 180MHz 1 W Surface Mount DFN1010D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 245mV @ 50mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 85 @ 1A, 2V
Power - Max 1 W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1010D-3
Base Product Number PBSS4160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 568-10933-2-ND,568-10933-1-ND,568-10933-6-ND,568-10933-2,1727-1462-2,568-10933-1,1727-1462-1,PBSS4160QAZINACTIVE,568-10933-6,PBSS4160QAZ-ND,934067166147,1727-1462-6,PBSS4160QA
Standard Package 5,000
Win Source Part Number 1164928-PBSS4160QAZ
Ultra Librarian 3D Model Ultra Librarian PBSS4160QAZ CAD Model

Description

The PBSS4160QAZ is a high-performance NPN bipolar transistor from Nexperia USA Inc. that is designed for use in discrete semiconductor products.

  • Category: Bipolar (BJT) - Single
  • Maximum Power: 1 W
  • Voltage - Collector Emitter Breakdown: 60 V
  • Current - Collector (Ic) (Max): 1 A
  • Transistor Type: NPN
  • Vce Saturation (Max) @ Ib, Ic: 245mV @ 50mA, 1A
  • Current - Collector Cutoff (Max): 100nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 1A, 2V
  • Frequency-Transition: 180MHz
  • Package/Case: 3-XDFN Exposed Pad
  • Supplier Device Package: DFN1010D-3
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess