EN
  • EN
  • DE

PBSS5240ZF

Part No PBSS5240ZF
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 40V 2A SOT223 / Bipolar (BJT) Transistor PNP 40 V 2 A 150MHz 650 mW Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 1mA, 5V
Power - Max 650 mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number PBSS5240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 1727-2338-2,1727-2338-1,568-12634-6,PBSS5240ZF-ND,934068447135,568-12634-2-ND,568-12634-1-ND,568-12634-1,1727-2338-6,568-12634-6-ND,568-12634-2
Standard Package 4,000
Win Source Part Number 1083955-PBSS5240ZF
Ultra Librarian 3D Model Ultra Librarian PBSS5240ZF CAD Model

Description

The PBSS5240ZF is a PNP bipolar transistor from Nexperia USA Inc.

  • Application: Discrete Semiconductor Products
  • Power Output: 650 mW (Max)
  • Voltage - Collector Emitter Breakdown: 40 V
  • Temperature Range: 150°C (TJ)
  • Frequency Transition: 150MHz
  • Packaging: Tape & Reel
  • Standard Package: 4,000
  • Mounting: SMD (SMT)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1mA, 5V
  • Vce Saturation (Max) @ Ib, Ic: 650mV @ 200mA, 2A
  • Current - Collector Cutoff (Max): 100nA
  • Status: Active
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess