EN
  • EN
  • DE
  • IT

PDTA123EU,115

Part No PDTA123EU,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 2.2 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 20mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 200 mW
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PDTA123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377004-PDTA123EU,115
Ultra Librarian 3D Model Ultra Librarian PDTA123EU,115 CAD Model

Description

The PDTA123EU,115 is a pre-biased PNP bipolar transistor from Nexperia USA Inc.

  • Category: Discrete Semiconductor Products
  • Series: PDTA123
  • Maximum Collector Current: 100 mA
  • Maximum Collector-Emitter Breakdown Voltage: 50 V
  • Base Resistor: 2.2 kOhms
  • Emitter-Base Resistor: 2.2 kOhms
  • DC Current Gain: 30 @ 20mA, 5V
  • Mounting: Surface Mountable
  • Package: SC-70
  • Vce Saturation: 150mV @ 500µA, 10mA
  • Maximum Power Rating: 200 mW
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0307
ON Semiconductor
TRANS PREBIAS PNP 230MW SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0496
ON Semiconductor
TRANS PREBIAS PNP 50V SC70-3
Need more? Email Us
ON Semiconductor
TRANS BRT PNP 100MA 50V SC-59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.6423
ON Semiconductor
TRANS BRT PNP 100MA 50V SOT-323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.6132
DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Lowest to $0.0214
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $0.0248
ON Semiconductor
TRANS PREBIAS PNP 246MW SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0522
ON Semiconductor
TRANS PREBIAS NPN 202MW SC70-3
Lowest to $0.0377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.4061 $64.9760
390+ $0.3332 $129.9480
605+ $0.3229 $195.3545
830+ $0.3125 $259.3750
1,075+ $0.3021 $324.7575
1,435+ $0.2708 $388.5980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess