EN
  • EN
  • DE

PESD3V3L1UL,315

Part No PESD3V3L1UL,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 11V
Peak Pulse Current(Ippm) 4.5A (8/20μs)
Power Dissipation - Pd 45W
Applications Automotive
Capacitance @ Frequency 34pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 1087552-PESD3V3L1UL,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3L1UL,315 CAD Model

Description

The Nexperia USA Inc. PESD3V3L1UL,315 is a Zener type device with applications in the automotive industry.

  • Popularity: Medium
  • Supply and Demand: Sufficient
  • Mounting: SMD (SMT)
  • Channels: Unidirectional, 1
  • Capacitance @ Frequency: 34pF @ 1MHz
  • STAND-OFF Voltage (Vwm): 3.3V (Max)
  • Minimum Breakdown Voltage: 5.3V
  • Max Clamping Voltage: 11V
  • Peak Pulse Current (Ippm): 4.5A (8/20μs)
  • Power Dissipation - Pd: 45W
  • Temperature Range: -55°C to 150°C (TA)
  • Case/Package: SOD-882

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess